TC4-6T-75X+ is a 75Ω surface-mount RF transformer with a 4:1 impedance ratio, designed for impedance matching and unbalanced-to-balanc
TC4-6T-75X+ is a 75Ω surface-mount DC isolated transformer with a secondary center tap that covers the 0.6 to 600 MHz band. This model provides a 4:1 secondary/primary impedance ratio, 1.0 dB insertion loss (typ.), 0.25W RF input power handling, 0.6 dB amplitude unbalance and 3° phase unbalance. Featuring core and wire construction mounted on a 5-lead plastic base with tin over nickel termination finish, the unit measures 0.15 x 0.15 x 0.16”, accommodating dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly.
RF Balun 600kHz ~ 600MHz 1:4 5-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC4-6T-75X+ | 3157-TC4-6T-75X+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 0.6 - 600 MHz, 75Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |