Mini-Circuits 1:2 CORE & WIRE Transformer, 50 - 1800 MHz, 75Ω TCM2-182-75X+

Description
Mini-Circuits’ TCM2-182-75X+ is a 75Ω surface-mount transmission line transformer covering a wide range of applications from 50 to 1800 MHz. The transformer provides input power handling up to 0.4W, low insertion loss, good input return loss and low amplitude and phase unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish, the unit measures 0.16 x 0.15 x 0.16”, accommodating dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.
Request a Quote
Description
Mini-Circuits’ TCM2-182-75X+ is a 75Ω surface-mount transmission line transformer covering a wide range of applications from 50 to 1800 MHz. The transformer provides input power handling up to 0.4W, low insertion loss, good input return loss and low amplitude and phase unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish, the unit measures 0.16 x 0.15 x 0.16”, accommodating dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' TCM2-182-75X+ is a 75Ω surface-mount RF transformer designed for broadband applications from 50 to 1800 MHz. It features a 0.16 x 0.15 x 0.16 inch footprint, a 6-lead plastic base with tin-over-nickel terminations, and the Top Hat® feature for improved pick-and-place assembly. The transformer provides a maximum RF power handling of 0.4W, an insertion loss of 1.0 dB, an input return loss of 14 dB minimum, an amplitude unbalance of 1.1 dB typical, and a phase unbalance of 9 degrees maximum. It operates from -40°C to 85°C and is aqueous washable.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' TCM2-182-75X+ is a 75Ω surface-mount RF transformer designed for broadband applications from 50 to 1800 MHz. It features a 0.16 x 0.15 x 0.16 inch footprint, a 6-lead plastic base with tin-over-nickel terminations, and the Top Hat® feature for improved pick-and-place assembly. The transformer provides a maximum RF power handling of 0.4W, an insertion loss of 1.0 dB, an input return loss of 14 dB minimum, an amplitude unbalance of 1.1 dB typical, and a phase unbalance of 9 degrees maximum. It operates from -40°C to 85°C and is aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE Transformer, 50 - 1800 MHz, 75Ω - TCM2-182-75X+ - Mini-Circuits
Brooklyn, NY, United States
1:2 CORE & WIRE Transformer, 50 - 1800 MHz, 75Ω
TCM2-182-75X+
1:2 CORE & WIRE Transformer, 50 - 1800 MHz, 75Ω TCM2-182-75X+
Mini-Circuits’ TCM2-182-75X+ is a 75Ω surface-mount transmission line transformer covering a wide range of applications from 50 to 1800 MHz. The transformer provides input power handling up to 0.4W, low insertion loss, good input return loss and low amplitude and phase unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish, the unit measures 0.16 x 0.15 x 0.16”, accommodating dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.

Mini-Circuits’ TCM2-182-75X+ is a 75Ω surface-mount transmission line transformer covering a wide range of applications from 50 to 1800 MHz. The transformer provides input power handling up to 0.4W, low insertion loss, good input return loss and low amplitude and phase unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish, the unit measures 0.16 x 0.15 x 0.16”, accommodating dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TCM2-182-75X+
Product Name 1:2 CORE & WIRE Transformer, 50 - 1800 MHz, 75Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω - TC1.33-282+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω - T1-6-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω - NCS4-102+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω - TC1.33-1T-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers