Mini-Circuits 1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω TCN4-162+

Description
1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω
Request a Quote
Description
1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCN4-162+ is a 1:4 LTCC balun transformer designed for RF applications from 720 to 1600 MHz with a 50 Ω impedance. It features a miniature FV1206-1 surface-mount package measuring 3.20 x 1.60 x 0.89 mm, with an insertion loss of 1.0 dB typ. across the band, phase unbalance of 2.0 deg. typ., and amplitude unbalance of 0.4 dB typ. The device supports an input RF power of 3 W at 25°C, derating linearly to 2.5 W at 100°C, and operates within a temperature range of -40°C to 85°C. It is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The TCN4-162+ is a 1:4 LTCC balun transformer designed for RF applications from 720 to 1600 MHz with a 50 Ω impedance. It features a miniature FV1206-1 surface-mount package measuring 3.20 x 1.60 x 0.89 mm, with an insertion loss of 1.0 dB typ. across the band, phase unbalance of 2.0 deg. typ., and amplitude unbalance of 0.4 dB typ. The device supports an input RF power of 3 W at 25°C, derating linearly to 2.5 W at 100°C, and operates within a temperature range of -40°C to 85°C. It is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω - TCN4-162+ - Mini-Circuits
Brooklyn, NY, United States
1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω
TCN4-162+
1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω TCN4-162+
1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω

1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCN4-162+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 720MHz ~ 1.6GHz 1:4 6-SMD, No Lead

RF Balun 720MHz ~ 1.6GHz 1:4 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-TCN4-162+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 720MHZ ~ 1.6GHZ 1:4

BALUN 720MHZ ~ 1.6GHZ 1:4

Buy Now Datasheet
Balun - 3157-TCN4-162+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 720MHZ ~ 1.6GHZ 1:4

BALUN 720MHZ ~ 1.6GHZ 1:4

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCN4-162+ 3157-TCN4-162+TR-ND
Product Name 1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω - TC1-42X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 40 - 1250 MHz, 75Ω - TC4-122-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC SMT Transformer, 8 - 13 GHz, 50Ω - TCW1-133+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC SMT Transformer, 7 - 13 GHz, 50Ω - TCW2-133+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers