Mini-Circuits 1:2 LTCC Transformer, 2150 - 4300 MHz, 50Ω TCW2-4300+

Description
Mini-Circuits’ TCW-4300+ is a high-performance ceramic RF balun transformer with a 1:2 impedance ratio, optimized for 2.15 to 4.3 GHz – a critical range for wireless infrastructure, SATCOM uplinks and 5G sub-6 GHz systems. Engineered for precision, it delivers low insertion loss, excellent phase balance and minimal amplitude variation, ensuring superior signal integrity in demanding RF chains. With 4W RF power handling and DC isolation between the input and output, it supports biasing flexibility for active components. Built on LTCC technology and housed in a rugged 0603 ceramic package, TCW2-4300+ combines compact size with exceptional reliability for harsh environments. .
Request a Quote Datasheet
Description
Mini-Circuits’ TCW-4300+ is a high-performance ceramic RF balun transformer with a 1:2 impedance ratio, optimized for 2.15 to 4.3 GHz – a critical range for wireless infrastructure, SATCOM uplinks and 5G sub-6 GHz systems. Engineered for precision, it delivers low insertion loss, excellent phase balance and minimal amplitude variation, ensuring superior signal integrity in demanding RF chains. With 4W RF power handling and DC isolation between the input and output, it supports biasing flexibility for active components. Built on LTCC technology and housed in a rugged 0603 ceramic package, TCW2-4300+ combines compact size with exceptional reliability for harsh environments. .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 2150 - 4300 MHz, 50Ω - TCW2-4300+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 2150 - 4300 MHz, 50Ω
TCW2-4300+
1:2 LTCC Transformer, 2150 - 4300 MHz, 50Ω TCW2-4300+
Mini-Circuits’ TCW-4300+ is a high-performance ceramic RF balun transformer with a 1:2 impedance ratio, optimized for 2.15 to 4.3 GHz – a critical range for wireless infrastructure, SATCOM uplinks and 5G sub-6 GHz systems. Engineered for precision, it delivers low insertion loss, excellent phase balance and minimal amplitude variation, ensuring superior signal integrity in demanding RF chains. With 4W RF power handling and DC isolation between the input and output, it supports biasing flexibility for active components. Built on LTCC technology and housed in a rugged 0603 ceramic package, TCW2-4300+ combines compact size with exceptional reliability for harsh environments. .

Mini-Circuits’ TCW-4300+ is a high-performance ceramic RF balun transformer with a 1:2 impedance ratio, optimized for 2.15 to 4.3 GHz – a critical range for wireless infrastructure, SATCOM uplinks and 5G sub-6 GHz systems. Engineered for precision, it delivers low insertion loss, excellent phase balance and minimal amplitude variation, ensuring superior signal integrity in demanding RF chains. With 4W RF power handling and DC isolation between the input and output, it supports biasing flexibility for active components. Built on LTCC technology and housed in a rugged 0603 ceramic package, TCW2-4300+ combines compact size with exceptional reliability for harsh environments. .

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TCW2-4300+
Product Name 1:2 LTCC Transformer, 2150 - 4300 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TCM1-1X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 20 - 520 MHz, 50Ω - SYTX1-52HP-15W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω - NCS1-422+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω - TC9-1-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2 suppliers