Mini-Circuits 1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω TC4-1WX+

Description
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
Request a Quote Datasheet
Description
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1WX+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
TC4-1WX+
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω TC4-1WX+
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω

1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC4-1WX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 800MHz 1:4 5-SMD Module

RF Balun 3MHz ~ 800MHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-1WX+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 3MHZ ~ 800MHZ 1:4

BALUN 3MHZ ~ 800MHZ 1:4

Buy Now Datasheet
Balun - 3157-TC4-1WX+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 3MHZ ~ 800MHZ 1:4

BALUN 3MHZ ~ 800MHZ 1:4

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-1WX+ 3157-TC4-1WX+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TCM3-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Balun - 3157-TRS1-182-75-3+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω - T-626-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω - T4-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers