Mini-Circuits 1:1.5 CORE & WIRE Transformer, DC - 2300 MHz, 50/75Ω Z7550-FMSF+

Description
Z7550-FMSF+ is a DC passing matching transformer that allows impedance matching between 50Ω and 75Ω sys- tems with minimum reflection in to the circuit. This matching transformer will find its application in any system where 50Ω-75Ω matching is required
Request a Quote
Description
Z7550-FMSF+ is a DC passing matching transformer that allows impedance matching between 50Ω and 75Ω sys- tems with minimum reflection in to the circuit. This matching transformer will find its application in any system where 50Ω-75Ω matching is required
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Z7550-FMSF+ is a DC-passing matching transformer for impedance matching between 50Ω and 75Ω systems from DC to 2300 MHz, featuring a connectorized H795-3 package with an SMA-Female input and F-Male output. It has a typical insertion loss of 0.5 dB, maximum VSWR of 1.5:1 up to 2300 MHz, and handles up to 5 A DC current with a maximum DC resistance of 0.2 Ω. The device operates from -55°C to 100°C, supports up to 2 W RF power, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Z7550-FMSF+ is a DC-passing matching transformer for impedance matching between 50Ω and 75Ω systems from DC to 2300 MHz, featuring a connectorized H795-3 package with an SMA-Female input and F-Male output. It has a typical insertion loss of 0.5 dB, maximum VSWR of 1.5:1 up to 2300 MHz, and handles up to 5 A DC current with a maximum DC resistance of 0.2 Ω. The device operates from -55°C to 100°C, supports up to 2 W RF power, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE Transformer, DC - 2300 MHz, 50/75Ω - Z7550-FMSF+ - Mini-Circuits
Brooklyn, NY, United States
1:1.5 CORE & WIRE Transformer, DC - 2300 MHz, 50/75Ω
Z7550-FMSF+
1:1.5 CORE & WIRE Transformer, DC - 2300 MHz, 50/75Ω Z7550-FMSF+
Z7550-FMSF+ is a DC passing matching transformer that allows impedance matching between 50Ω and 75Ω sys- tems with minimum reflection in to the circuit. This matching transformer will find its application in any system where 50Ω-75Ω matching is required

Z7550-FMSF+ is a DC passing matching transformer that allows impedance matching between 50Ω and 75Ω sys- tems with minimum reflection in to the circuit. This matching transformer will find its application in any system where 50Ω-75Ω matching is required

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number Z7550-FMSF+
Product Name 1:1.5 CORE & WIRE Transformer, DC - 2300 MHz, 50/75Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Surface Mount RF Transformer, 1.3 to 4.0 GHz, 50Ω - NCS1.5-402+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.30E9 to 4.00E9 Hz
View Details
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω - TCM8-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.15 - 350 MHz, 50Ω - TC1-6+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers