Mini-Circuits 1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω TCW2-272+

Description
1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCW2-272+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 50Ω systems operating between 2100 and 2700 MHz. It features a miniature 0603 package measuring 1.6 × 0.8 mm and is constructed using LTCC technology. The device exhibits typical amplitude unbalance of 0.6 dB and phase unbalance of 4 degrees across its operating band. It supports a maximum RF power input of 2 W at +25°C, derating linearly to 1 W at +100°C, and operates reliably from -55°C to +100°C. The balun is aqueous washable and intended for use in WLAN, WiMAX, ISM, and radar applications.

Datasheet Summary
Powered by GS/AI

The TCW2-272+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 50Ω systems operating between 2100 and 2700 MHz. It features a miniature 0603 package measuring 1.6 × 0.8 mm and is constructed using LTCC technology. The device exhibits typical amplitude unbalance of 0.6 dB and phase unbalance of 4 degrees across its operating band. It supports a maximum RF power input of 2 W at +25°C, derating linearly to 1 W at +100°C, and operates reliably from -55°C to +100°C. The balun is aqueous washable and intended for use in WLAN, WiMAX, ISM, and radar applications.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω - TCW2-272+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω
TCW2-272+
1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω TCW2-272+
1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω

1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCW2-272+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.1GHz ~ 2.7GHz 1:2 0603 (1608 Metric), 6 PC Pad

RF Balun 2.1GHz ~ 2.7GHz 1:2 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCW2-272+ 3157-TCW2-272+TR-ND
Product Name 1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω - T36-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω - TC1-42X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 400-7200 MHz, 50Ω - TCM2-722X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω - NCS4-442+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers