Mini-Circuits 1:2 CORE & WIRE Transformer, 400-7200 MHz, 50Ω TCM2-722X+

Description
Mini-Circuits’ TCM2-722X+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 400 to 7200 MHz and usable from 100 to 7200 MHz. The transformer provides a 1:2 impedance ratio with low insertion loss, excellent flatness, as well as low phase and amplitude unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish. The unit measures 0.16” x 0.15” x 0.16” accommodating dense circuit board layouts. It also incorporates the Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.
Request a Quote Datasheet
Description
Mini-Circuits’ TCM2-722X+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 400 to 7200 MHz and usable from 100 to 7200 MHz. The transformer provides a 1:2 impedance ratio with low insertion loss, excellent flatness, as well as low phase and amplitude unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish. The unit measures 0.16” x 0.15” x 0.16” accommodating dense circuit board layouts. It also incorporates the Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE Transformer, 400-7200 MHz, 50Ω - TCM2-722X+ - Mini-Circuits
Brooklyn, NY, United States
1:2 CORE & WIRE Transformer, 400-7200 MHz, 50Ω
TCM2-722X+
1:2 CORE & WIRE Transformer, 400-7200 MHz, 50Ω TCM2-722X+
Mini-Circuits’ TCM2-722X+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 400 to 7200 MHz and usable from 100 to 7200 MHz. The transformer provides a 1:2 impedance ratio with low insertion loss, excellent flatness, as well as low phase and amplitude unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish. The unit measures 0.16” x 0.15” x 0.16” accommodating dense circuit board layouts. It also incorporates the Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.

Mini-Circuits’ TCM2-722X+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 400 to 7200 MHz and usable from 100 to 7200 MHz. The transformer provides a 1:2 impedance ratio with low insertion loss, excellent flatness, as well as low phase and amplitude unbalance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish. The unit measures 0.16” x 0.15” x 0.16” accommodating dense circuit board layouts. It also incorporates the Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and-place assembly and easy visual inspection.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TCM2-722X+
Product Name 1:2 CORE & WIRE Transformer, 400-7200 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 2200 MHz, 75Ω - TRS1-23-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 LTCC Transformer, 4900 - 5875 MHz, 50Ω - BLGE4-542R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 30 - 6000 MHz, 50Ω - TCM2-63WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 390 - 590 MHz, 50Ω - NCS2-62+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers