Mini-Circuits 1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω T36-1-KK81+

Description
1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω
Request a Quote
Description
1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching in HF and amateur radio applications, operating from 0.03 to 20 MHz with a 50Ω system impedance and a 36:1 turns ratio. Rated for 0.25W RF power and 30mA DC current, with an operating temperature range of -20°C to 85°C and storage temperature of -55°C to 100°C. Packaged in the KK81 case style with dimensions of 7.62 × 6.86 × 5.84 mm. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching in HF and amateur radio applications, operating from 0.03 to 20 MHz with a 50Ω system impedance and a 36:1 turns ratio. Rated for 0.25W RF power and 30mA DC current, with an operating temperature range of -20°C to 85°C and storage temperature of -55°C to 100°C. Packaged in the KK81 case style with dimensions of 7.62 × 6.86 × 5.84 mm. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω - T36-1-KK81+ - Mini-Circuits
Brooklyn, NY, United States
1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω
T36-1-KK81+
1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω T36-1-KK81+
1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω

1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-T36-1-KK81+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 30KHZ ~ 20MHZ 1:36

BALUN 30KHZ ~ 20MHZ 1:36

Buy Now Datasheet
Balun - 3157-T36-1-KK81+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 30KHZ ~ 20MHZ 1:36

BALUN 30KHZ ~ 20MHZ 1:36

Buy Now Datasheet
Balun - 3157-T36-1-KK81+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 30KHZ ~ 20MHZ 1:36

BALUN 30KHZ ~ 20MHZ 1:36

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number T36-1-KK81+ 3157-T36-1-KK81+DKR-ND
Product Name 1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 1500 - 6700 MHz, 50Ω - TCM2-672AX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 MMIC Transformer, 2000 - 7000 MHz, 50Ω - MTX2-73+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω - TT2.5-6-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω - NCS1-63+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers