Mini-Circuits 1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω NCS4-442+

Description
1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω
Request a Quote
Description
1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS4-442+ is a ceramic balun RF transformer with a 1:4 impedance ratio, designed for 50Ω systems operating between 3300 and 4200 MHz. It features a miniature GE0805C-1 case measuring 0.079 x 0.049 x 0.033 inches, constructed using LTCC technology. The device exhibits a typical insertion loss of 1.0 dB, amplitude unbalance of 0.4 dB, and phase unbalance of 5 degrees over its operating band. It supports up to 3 W RF power with derating to 2 W at +85°C, and operates reliably from -40°C to +85°C. The part is aqueous washable and features a suggested PCB layout with ground connections on pads 2, 3, 4, and 5, and a no-connect on pad 6.

Datasheet Summary
Powered by GS/AI

The NCS4-442+ is a ceramic balun RF transformer with a 1:4 impedance ratio, designed for 50Ω systems operating between 3300 and 4200 MHz. It features a miniature GE0805C-1 case measuring 0.079 x 0.049 x 0.033 inches, constructed using LTCC technology. The device exhibits a typical insertion loss of 1.0 dB, amplitude unbalance of 0.4 dB, and phase unbalance of 5 degrees over its operating band. It supports up to 3 W RF power with derating to 2 W at +85°C, and operates reliably from -40°C to +85°C. The part is aqueous washable and features a suggested PCB layout with ground connections on pads 2, 3, 4, and 5, and a no-connect on pad 6.

Suppliers

Company
Product
Description
Supplier Links
1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω - NCS4-442+ - Mini-Circuits
Brooklyn, NY, United States
1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω
NCS4-442+
1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω NCS4-442+
1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω

1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS4-442+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.3GHz ~ 4.2GHz 1:4 6-SMD, No Lead

RF Balun 3.3GHz ~ 4.2GHz 1:4 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS4-442+ 3157-NCS4-442+TR-ND
Product Name 1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TCM1-1X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 30 - 1000 MHz, 50Ω - SYTX4-13HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 CORE & WIRE Transformer, 5 - 1200 MHz, 75Ω - TRS2-1T-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 3100 - 4200 MHz, 50Ω - TCW1-422+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers