Mini-Circuits 1:1 LTCC Transformer, 2300 - 3000 MHz, 50Ω TCW1-33+

Description
Mini-Circuits’ TCW1-33+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 2300 to 3000 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2 W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06x0.03x0.02”) suitable for harsh operating environments.
Request a Quote Datasheet
Description
Mini-Circuits’ TCW1-33+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 2300 to 3000 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2 W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06x0.03x0.02”) suitable for harsh operating environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 LTCC Transformer, 2300 - 3000 MHz, 50Ω - TCW1-33+ - Mini-Circuits
Brooklyn, NY, United States
1:1 LTCC Transformer, 2300 - 3000 MHz, 50Ω
TCW1-33+
1:1 LTCC Transformer, 2300 - 3000 MHz, 50Ω TCW1-33+
Mini-Circuits’ TCW1-33+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 2300 to 3000 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2 W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06x0.03x0.02”) suitable for harsh operating environments.

Mini-Circuits’ TCW1-33+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 2300 to 3000 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and RF input power handling up to 2 W. It provides DC isolation from input to output allowing it to be used for DC biasing of external circuits at the output. Fabricated using LTCC technology, the unit comes housed in a tiny, rugged ceramic package (0.06x0.03x0.02”) suitable for harsh operating environments.

Supplier's Site Datasheet
Balun - 3157-TCW1-33+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.3GHz ~ 3GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

RF Balun 2.3GHz ~ 3GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-TCW1-33+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.3GHz ~ 3GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

RF Balun 2.3GHz ~ 3GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-TCW1-33+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.3GHz ~ 3GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

RF Balun 2.3GHz ~ 3GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCW1-33+ 3157-TCW1-33+CT-ND
Product Name 1:1 LTCC Transformer, 2300 - 3000 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω - TX-2-5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω - TC1-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 5 - 120 MHz, 75Ω - TC1-1T-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 LTCC Transformer, 4900 - 5950 MHz, 50Ω - BLJC1-542R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details