The TTCM4-4X+ is a surface mount RF transformer with a 1:4 impedance ratio, designed for 50Ω systems over a frequency range of 0.5 to 400 MHz. It features a DB1627 package measuring 4.06 x 3.81 x 4.06 mm, with solder-plated leads and an aqueous washable plastic base. Insertion loss is typically 0.65 dB at mid-band, with amplitude unbalance under 0.1 dB and phase unbalance under 1° across most of the band. The operating temperature range is -20°C to 85°C, with a maximum RF current of 250 mA and DC current of 30 mA. Tape and reel packaging follows the F47 specification.
1:4 CORE & WIRE Transformer, 0.5 - 400 MHz, 50Ω
RF Balun 500kHz ~ 400MHz 1:4 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TTCM4-4X+ | 3157-TTCM4-4X+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 0.5 - 400 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |