Mini-Circuits Balun BBFCG2-382+

Description
RF Balun 3.49GHz ~ 4.19GHz 1:2 8-SMD, No Lead
Request a Quote Datasheet
Description
RF Balun 3.49GHz ~ 4.19GHz 1:2 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 3157-BBFCG2-382+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.49GHz ~ 4.19GHz 1:2 8-SMD, No Lead

RF Balun 3.49GHz ~ 4.19GHz 1:2 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 3157-BBFCG2-382+TR-ND
Product Name Balun
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP4 Series Hexa-Path Magnetics - HP4-0047 HP4-0047LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer - 164-4900-8013RE64 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2 suppliers