The TC2-1T+ is a surface-mount RF transformer for impedance matching and balanced-to-unbalanc
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω
RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module
RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module
RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC2-1T+ | 3157-TC2-1T+CT-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |