Mini-Circuits RF Power Dividers/Splitters TCP-2-25+

Description
RF Power Divider 200MHz ~ 2.5GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads
Request a Quote Datasheet
Description
RF Power Divider 200MHz ~ 2.5GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-TCP-2-25+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-25+TR-ND
RF Power Dividers/Splitters 3157-TCP-2-25+TR-ND
RF Power Divider 200MHz ~ 2.5GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 200MHz ~ 2.5GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-25+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-25+DKR-ND
RF Power Dividers/Splitters 3157-TCP-2-25+DKR-ND
RF Power Divider 200MHz ~ 2.5GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 200MHz ~ 2.5GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-25+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-25+CT-ND
RF Power Dividers/Splitters 3157-TCP-2-25+CT-ND
RF Power Divider 200MHz ~ 2.5GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 200MHz ~ 2.5GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
200MHZ 2.5GHZ Rf Power Divider Splitter - 851-TCP-2-25+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ 2.5GHZ Rf Power Divider Splitter
851-TCP-2-25+
200MHZ 2.5GHZ Rf Power Divider Splitter 851-TCP-2-25+
RF PWR DVDR 200MHZ-2.5GHZ 6SMD Product overview: TCP-2-25+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 200MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-25+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 200MHZ-2.5GHZ 6SMD Product overview: TCP-2-25+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 200MHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-25+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - TCP-2-25+ - TCP-2-25+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - TCP-2-25+
TCP-2-25+
RF Power Dividers/Splitters - TCP-2-25+ TCP-2-25+
Manufacturer: Mini-Circuits Win Source Part Number: 360572-TCP-2-25+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 360572-TCP-2-25+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - TCP-2-25+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
TCP-2-25+
RF Power Dividers/Splitters TCP-2-25+
RF Power Divider 200 MHz ~ 2.5 GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 200 MHz ~ 2.5 GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-TCP-2-25+TR-ND 851-TCP-2-25+ TCP-2-25+ TCP-2-25+
Product Name RF Power Dividers/Splitters 200MHZ 2.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - TCP-2-25+ RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, Flat Leads Tape & Reel (TR) 6-SMD, Flat Leads
Insertion Loss 0.80 dB 0.80 dB 0.80 dB
Isolation 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 600407125 - 600407125 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 400.00 to 7125.00 MHz
Insertion Loss 1.00 dB
View Details
DLI Brand Resistive Power Dividers - PDR06380 - Knowles
Specs
Category Passive
Package Type / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
400 to 800MHz – 2 Way Power Divider/Splitter - UIY2PD6645A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; BNC
View Details
RF Power Dividers/Splitters - PD4W09-59LF - PD4W09-59LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers