Mini-Circuits 2 Ways Core & Wire Power Splitter, 5 - 1500 MHz, 75Ω TCP-2-152-75X+

Description
Wideband, 5 to 1500 MHz Good power handling, 0.5W as a splitter Low insertion loss, 0.8 dB
Request a Quote
Description
Wideband, 5 to 1500 MHz Good power handling, 0.5W as a splitter Low insertion loss, 0.8 dB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCP-2-152-75X+ is a surface mount 2-way 0° power splitter/combiner for 75Ω systems operating from 5 to 1500 MHz. It features a DB1627 case with dimensions of 4.06 x 3.81 x 4.06 x 1.27 x 1.02 x 0.64 mm (A through F), and weighs 0.15 grams. Insertion loss is typ. 0.8 dB, with amplitude unbalance of typ. 0.2 dB and phase unbalance of typ. 1.5 degrees. Isolation exceeds 25 dB across the band. The device requires external 1.0 pF and 1.2 pF capacitors to ground and an external 150Ω resistor with two 2.7 nH inductors. Maximum RF power input is 0.5 W. Operating temperature ranges from -40°C to 85°C, storage temperature from -55°C to 100°C. RoHS compliant with aqueous washable construction.

Datasheet Summary
Powered by GS/AI

The TCP-2-152-75X+ is a surface mount 2-way 0° power splitter/combiner for 75Ω systems operating from 5 to 1500 MHz. It features a DB1627 case with dimensions of 4.06 x 3.81 x 4.06 x 1.27 x 1.02 x 0.64 mm (A through F), and weighs 0.15 grams. Insertion loss is typ. 0.8 dB, with amplitude unbalance of typ. 0.2 dB and phase unbalance of typ. 1.5 degrees. Isolation exceeds 25 dB across the band. The device requires external 1.0 pF and 1.2 pF capacitors to ground and an external 150Ω resistor with two 2.7 nH inductors. Maximum RF power input is 0.5 W. Operating temperature ranges from -40°C to 85°C, storage temperature from -55°C to 100°C. RoHS compliant with aqueous washable construction.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 5 - 1500 MHz, 75Ω - TCP-2-152-75X+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 5 - 1500 MHz, 75Ω
TCP-2-152-75X+
2 Ways Core & Wire Power Splitter, 5 - 1500 MHz, 75Ω TCP-2-152-75X+
Wideband, 5 to 1500 MHz Good power handling, 0.5W as a splitter Low insertion loss, 0.8 dB
  • Wideband, 5 to 1500 MHz
  • Good power handling, 0.5W as a splitter
  • Low insertion loss, 0.8 dB
Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-152-75X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-152-75X+TR-ND
RF Power Dividers/Splitters 3157-TCP-2-152-75X+TR-ND
RF Power Divider 5MHz ~ 1.5GHz Isolation (Min) 22dB, 1.95 VSWR (Max), 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5MHz ~ 1.5GHz Isolation (Min) 22dB, 1.95 VSWR (Max), 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - TCP-2-152-75X+ - TCP-2-152-75X+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - TCP-2-152-75X+
TCP-2-152-75X+
RF Power Dividers/Splitters - TCP-2-152-75X+ TCP-2-152-75X+
Manufacturer: Mini-Circuits Win Source Part Number: 899327-TCP-2-152-75X + Features: RF Power Divider 5 MHz ~ 1.5 GHz Isolation (Min) 22dB, 1.95 VSWR (Max), 6° Imbalance (Max) 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 899327-TCP-2-152-75X+
Features: RF Power Divider 5 MHz ~ 1.5 GHz Isolation (Min) 22dB, 1.95 VSWR (Max), 6° Imbalance (Max) 6-SMD, Flat Leads
Package: Reel - TR
Package: 6-SMD, Flat Leads
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
5MHZ 1.5GHZ Rf Power Divider Splitter - 851-TCP-2-152-75X+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1.5GHZ Rf Power Divider Splitter
851-TCP-2-152-75X+
5MHZ 1.5GHZ Rf Power Divider Splitter 851-TCP-2-152-75X+
RF PWR DVDR 5MHZ-1.5GHZ 6SMD Product overview: TCP-2-152-75X+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-152-75X+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-1.5GHZ 6SMD Product overview: TCP-2-152-75X+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-152-75X+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - TCP-2-152-75X+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
TCP-2-152-75X+
RF Power Dividers/Splitters TCP-2-152-75X+
RF Power Divider 5 MHz ~ 1.5 GHz Isolation (Min) 22dB, 1.95 VSWR (Max), 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5 MHz ~ 1.5 GHz Isolation (Min) 22dB, 1.95 VSWR (Max), 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number TCP-2-152-75X+ 3157-TCP-2-152-75X+TR-ND TCP-2-152-75X+ 851-TCP-2-152-75X+ TCP-2-152-75X+
Product Name 2 Ways Core & Wire Power Splitter, 5 - 1500 MHz, 75Ω RF Power Dividers/Splitters RF Power Dividers/Splitters - TCP-2-152-75X+ 5MHZ 1.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1500.00 MHz 5.00 to 1500.00 MHz 5.00 to 1500.00 MHz
Insertion Loss 0.40 dB 1.30 dB 1.30 dB 1.30 dB
Isolation 28.00 dB 22.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 Ways Core & Wire Power Splitter, 0.5 - 400 MHz, 50Ω - ADP-2-1+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF and Wireless RF Power Dividers/Splitters - ZFRSC-4-842-S+ - Win Source Electronics
Specs
0º Power Divider Division: 4-Way
Frequency 0.00 MHz
Insertion Loss 0.60 dB
View Details
3 suppliers
Core & Wire 90° Hybrid, 104 - 340 MHz, 50Ω - ADQ-32W+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 104.00 to 340.00 MHz
View Details
5 suppliers