ADQ-32W+ is a surface-mount 2-way 90° power splitter/combiner designed for 50Ω systems operating between 104 and 340 MHz. It features a typical isolation of 20 dB, a typical VSWR of 1.24, and an average insertion loss of 0.9 dB. The device operates within a temperature range of -40°C to +85°C and handles a maximum power input of 0.5 W when used as a splitter. The case style is CJ725, with dimensions listed in inches and a weight of 0.40 gram. The termination is tin-plated over nickel, and the package includes external ground connections on pins 2, 3, 6, and 7, with a 50Ω terminations on pin 4.
Core & Wire 90° Hybrid, 104 - 340 MHz, 50Ω
Manufacturer: Mini-Circuits
Win Source Part Number: 709399-ADQ-32W+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1424+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
RF PWR DVDR 104MHZ-340MHZ 8SMD Product overview: ADQ-32W+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ, 340MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 104MHZ, 340MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADQ-32W+ can be used for catalog matching and distributor lookup.
RF Power Divider 104MHz ~ 340MHz Isolation (Min) 16dB, 1.25 VSWR (Typ), 8° Imbalance (Max) 8-SMD, Gull Wing
RF Power Divider 104MHz ~ 340MHz Isolation (Min) 16dB, 1.25 VSWR (Typ), 8° Imbalance (Max) 8-SMD, Gull Wing
RF Power Divider 104MHz ~ 340MHz Isolation (Min) 16dB, 1.25 VSWR (Typ), 8° Imbalance (Max) 8-SMD, Gull Wing
RF Power Divider 104 MHz ~ 340 MHz Isolation (Min) 16dB, 1.25 VSWR (Typ), 8° Imbalance (Max) 8-SMD, Gull Wing
| Mini-Circuits | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | ADQ-32W+ | ADQ-32W+ | 851-ADQ-32W+ | 3157-ADQ-32W+TR-ND | ADQ-32W+ |
| Product Name | Core & Wire 90° Hybrid, 104 - 340 MHz, 50Ω | RF Power Dividers/Splitters - ADQ-32W+ | 104MHZ 340MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Divider / Combiner Type | 90º Hybrid | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Frequency | 104.00 to 340.00 MHz | 104.00 to 340.00 MHz | 104.00 to 340.00 MHz | ||
| Insertion Loss | 0.60 dB | 0.60 dB | 0.60 dB | 0.60 dB | |
| Power | 0.50 watts |