4 WAYS PWR SPLTR, DC - 8400 MHZ Product overview: ZFRSC-4-842-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8400 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 8400 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFRSC-4-842-S+ can be used for catalog matching and distributor lookup.
4 WAYS PWR SPLTR, DC - 8400 MHZ
Alternative Parts (Cross-Reference): Cross
Manufacturer: Mini-Circuits
Category: RF and Wireless RF Power Dividers/Splitters
Package: Bulk
Product Status: Active
Insertion Loss: 0.6dB
Frequency: 0 Hz ~ 8.4 GHz
Specifications: Isolation (Typ) 6.4dB, 10° Imbalance (Max)
Size / Dimension: 1.250" L x 1.250" W x 0.750" H (31.75mm x 31.75mm x 19.05mm)
Package / Case: Module
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-ZFRSC-4-842-S+ | 3157-ZFRSC-4-842-S+-ND | ZFRSC-4-842-S+ |
| Product Name | 8400 MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters | RF and Wireless RF Power Dividers/Splitters |
| Package Type / Form Factor | Bulk | Module | |
| Connectors | SMA; SMA | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Frequency | 0.00 to 8400.00 MHz | 0.00 MHz |