Mini-Circuits RF Power Dividers/Splitters - TCP-2-10+ TCP-2-10+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 360567-TCP-2-10+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Consumer Electronics, Communications & Networking, Motor Drive & Control, Automotive, Avionics
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 360567-TCP-2-10+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Consumer Electronics, Communications & Networking, Motor Drive & Control, Automotive, Avionics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - TCP-2-10+ - TCP-2-10+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - TCP-2-10+
TCP-2-10+
RF Power Dividers/Splitters - TCP-2-10+ TCP-2-10+
Manufacturer: Mini-Circuits Win Source Part Number: 360567-TCP-2-10+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Consumer Electronics, Communications & Networking, Motor Drive & Control, Automotive, Avionics

Manufacturer: Mini-Circuits
Win Source Part Number: 360567-TCP-2-10+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Consumer Electronics, Communications & Networking, Motor Drive & Control, Automotive, Avionics

Buy Now
RF Power Dividers/Splitters - 3157-TCP-2-10+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-10+TR-ND
RF Power Dividers/Splitters 3157-TCP-2-10+TR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-10+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-10+DKR-ND
RF Power Dividers/Splitters 3157-TCP-2-10+DKR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-TCP-2-10+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-TCP-2-10+CT-ND
RF Power Dividers/Splitters 3157-TCP-2-10+CT-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
5MHZ 1GHZ Rf Power Divider Splitter - 851-TCP-2-10+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1GHZ Rf Power Divider Splitter
851-TCP-2-10+
5MHZ 1GHZ Rf Power Divider Splitter 851-TCP-2-10+
RF PWR DVDR 5MHZ-1GHZ 6SMD Product overview: TCP-2-10+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-10+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-1GHZ 6SMD Product overview: TCP-2-10+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-TCP-2-10+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners - TCP-2-10+ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners
TCP-2-10+
Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners TCP-2-10+
5MHz~1GHz 0.5dB SMD,4.06x3.81x4.06mm RF Power Splitters / Combiners ROHS

5MHz~1GHz 0.5dB SMD,4.06x3.81x4.06mm RF Power Splitters / Combiners ROHS

Supplier's Site Datasheet
RF Power Dividers/Splitters - TCP-2-10+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
TCP-2-10+
RF Power Dividers/Splitters TCP-2-10+
RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number TCP-2-10+ 3157-TCP-2-10+TR-ND 851-TCP-2-10+ TCP-2-10+ TCP-2-10+
Product Name RF Power Dividers/Splitters - TCP-2-10+ RF Power Dividers/Splitters 5MHZ 1GHZ Rf Power Divider Splitter Radio Frequency Chip/Antenna >> RF Power Splitters / Combiners RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, Flat Leads Tape & Reel (TR) 6-SMD, Flat Leads
Insertion Loss 0.50 dB 0.50 dB 0.50 dB 0.50 dB
Isolation 17.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – 2 Way Power Divider/Splitter - UIY2PD2835A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Tx Combiner - 5o4461U1 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZC4PD-18263-S+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.10 dB
View Details