The 5o4461U1 is a four-channel RF combiner designed for base stations, antenna feeds, and remote communication systems operating between 350 and 520 MHz. It features four female input connectors for TX signals and one female output connector for the antenna, supporting 50W per channel. Insertion loss is 7.0 dB maximum, isolation is 75 dB minimum, and VSWR is 1.2:1 maximum across all frequency bands. The device is housed in a 1U enclosure measuring 483 × 300 × 45 mm and weighs approximately 9.5 kg. It operates from -30°C to +75°C and is stored between -55°C and +125°C. The housing is black.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o4461U1 |
| Product Name | Tx Combiner |
| 0º Power Divider Division: | 4-Way |