The TCM2-672AX+ is a surface-mount RF transformer with a 1:2 impedance ratio, designed for operation from 1500 to 6700 MHz in broadband applications such as PCS and cellular push-pull amplifiers. It is packaged in a DB1627 case measuring 0.16x0.15x0.16 inches with a 6-lead plastic base and tin-over-nickel terminations. The transformer exhibits insertion loss of 0.8 dB at 4 GHz and up to 3.2 dB at 6700 MHz, input return loss of at least 15 dB across the band, amplitude unbalance of 1.8 dB or less up to 6700 MHz, and phase unbalance of 12 degrees or less in the upper half of the range. It includes Mini-Circuits' Top Hat® feature for improved pick-and-place accuracy and visual inspection. The device operates from -40°C to +85°C, has a maximum RF power handling of 0.4 W, and is aqueous washable.
Mini-Circuits’ TCM2-672AX+ is a surface-mount transmission line core and wire transformer covering a very wide frequency range from 1500 to 6700 MHz. The transformer provides low insertion loss with excellent flatness over its entire frequency range. It achieves low phase and amplitude unbalance and excellent input return loss performance. Featuring core and wire construction on a 6-lead plastic base with tin over nickel termination finish, the unit measures 0.16x0.15x0.16”, accommodating dense circuit board layouts. It also incorporates Mini-Circuits’ Top Hat® feature for faster, more accurate pick-and -place assembly and easy visual inspection.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCM2-672AX+ | 3157-TCM2-672AX+CT-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 1500 - 6700 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |