Mini-Circuits 1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω TC2-1TX+

Description
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω
Request a Quote
Description
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC2-1TX+ is a surface mount RF transformer designed for impedance matching and balanced-to-unbalanced conversion in the 3 to 300 MHz range with a 50 Ω system impedance and a 2:1 turns ratio. It is housed in a top-hat package with dimensions of 3.81 × 3.81 × 4.06 mm and a maximum height of 0.33 mm, weighing 0.15 grams. The transformer exhibits an insertion loss of up to 0.8 dB across the band, an amplitude unbalance of 0.5 dB maximum, and a phase unbalance of 4 degrees maximum. It supports an RF power rating of 0.25 W and a DC current of 30 mA, with an operating temperature range of -40°C to 85°C. The package is aqueous washable and includes markings for pin orientation and optional CA/CE labeling.

Datasheet Summary
Powered by GS/AI

The TC2-1TX+ is a surface mount RF transformer designed for impedance matching and balanced-to-unbalanced conversion in the 3 to 300 MHz range with a 50 Ω system impedance and a 2:1 turns ratio. It is housed in a top-hat package with dimensions of 3.81 × 3.81 × 4.06 mm and a maximum height of 0.33 mm, weighing 0.15 grams. The transformer exhibits an insertion loss of up to 0.8 dB across the band, an amplitude unbalance of 0.5 dB maximum, and a phase unbalance of 4 degrees maximum. It supports an RF power rating of 0.25 W and a DC current of 30 mA, with an operating temperature range of -40°C to 85°C. The package is aqueous washable and includes markings for pin orientation and optional CA/CE labeling.

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω - TC2-1TX+ - Mini-Circuits
Brooklyn, NY, United States
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω
TC2-1TX+
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω TC2-1TX+
1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω

1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC2-1TX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC2-1TX+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC2-1TX+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

RF Balun 3MHz ~ 300MHz 1:2 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC2-1TX+ 3157-TC2-1TX+TR-ND
Product Name 1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω - TCW2-722+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω - TCN3-11+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TC4-19G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.08 - 200 MHz, 50Ω - T1-1T-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers