Mini-Circuits 1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω ADTT4-1+

Description
1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADTT4-1+ is a surface mount RF transformer designed for impedance matching and balanced amplifier applications, operating from 0.2 to 120 MHz with a 50 Ω characteristic impedance. It features a 1:4 turns ratio, 0.25 W RF power handling, and 30 mA DC current rating. The device offers typical return loss of 25 dB within its 1 dB bandwidth and 0.05 dB amplitude unbalance. Operating temperature ranges from -20°C to 85°C, with storage temperature from -55°C to 100°C. The transformer is aqueous washable and RoHS compliant. It is packaged in a CD636 case with dimensions of 7.87 x 5.59 x 2.54 mm.

Datasheet Summary
Powered by GS/AI

The ADTT4-1+ is a surface mount RF transformer designed for impedance matching and balanced amplifier applications, operating from 0.2 to 120 MHz with a 50 Ω characteristic impedance. It features a 1:4 turns ratio, 0.25 W RF power handling, and 30 mA DC current rating. The device offers typical return loss of 25 dB within its 1 dB bandwidth and 0.05 dB amplitude unbalance. Operating temperature ranges from -20°C to 85°C, with storage temperature from -55°C to 100°C. The transformer is aqueous washable and RoHS compliant. It is packaged in a CD636 case with dimensions of 7.87 x 5.59 x 2.54 mm.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω - ADTT4-1+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω
ADTT4-1+
1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω ADTT4-1+
1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω

1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-ADTT4-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200kHz ~ 120MHz 1:4 6-SMD, Flat Leads

RF Balun 200kHz ~ 120MHz 1:4 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADTT4-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200kHz ~ 120MHz 1:4 6-SMD, Flat Leads

RF Balun 200kHz ~ 120MHz 1:4 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADTT4-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200kHz ~ 120MHz 1:4 6-SMD, Flat Leads

RF Balun 200kHz ~ 120MHz 1:4 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number ADTT4-1+ 3157-ADTT4-1+CT-ND
Product Name 1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω - TCN2-45+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω - JTX-4-10T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω - T4-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers