The TCM2-33X+ is a surface-mount RF transformer with a 1:2 impedance ratio, designed for operation from 30 to 3000 MHz in 50Ω systems. It features a DB1627 case style measuring 4.06 × 3.81 × 4.06 mm, with a height of 0.76 mm and a mass of 0.15 grams. Insertion loss ranges from 1.27 dB to 2.10 dB across the band, with amplitude unbalance up to 1.10 dB and phase unbalance up to 5.38 degrees. The device supports an operating temperature range of -40°C to +85°C, with an absolute maximum RF power of 0.4 W and DC current of 30 mA. It is aqueous washable and complies with the specified electrical performance according to Mini-Circuits test criteria.
1:2 CORE & WIRE Transformer, 30 - 3000 MHz, 50Ω
RF Balun 30MHz ~ 3GHz 1:2 6-SMD, Flat Leads
RF Balun 30MHz ~ 3GHz 1:2 6-SMD, Flat Leads
RF Balun 30MHz ~ 3GHz 1:2 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCM2-33X+ | 3157-TCM2-33X+CT-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 30 - 3000 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |