Mini-Circuits 1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω T16-6T-X65+

Description
1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω
Request a Quote
Description
1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

T16-6T-X65+ is a plug-in RF transformer with a 1:16 impedance ratio, designed for 50Ω HF/VHF systems and impedance matching from 0.03 to 75 MHz. It operates from -20°C to 85°C and has a maximum RF power of 0.25W and DC current of 30mA. The case style is X65 with dimensions of 7.62 × 6.86 × 5.84 mm, and it is RoHS compliant. Insertion loss is specified as 0.5 dB typical at mid-band, with input return loss exceeding 3 dB across the full frequency range. Pin connections are defined as PRIMARY DOT (4), PRIMARY (6), SECONDARY DOT (3), SECONDARY (1), and SECONDARY CT (2).

Datasheet Summary
Powered by GS/AI

T16-6T-X65+ is a plug-in RF transformer with a 1:16 impedance ratio, designed for 50Ω HF/VHF systems and impedance matching from 0.03 to 75 MHz. It operates from -20°C to 85°C and has a maximum RF power of 0.25W and DC current of 30mA. The case style is X65 with dimensions of 7.62 × 6.86 × 5.84 mm, and it is RoHS compliant. Insertion loss is specified as 0.5 dB typical at mid-band, with input return loss exceeding 3 dB across the full frequency range. Pin connections are defined as PRIMARY DOT (4), PRIMARY (6), SECONDARY DOT (3), SECONDARY (1), and SECONDARY CT (2).

Suppliers

Company
Product
Description
Supplier Links
1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω - T16-6T-X65+ - Mini-Circuits
Brooklyn, NY, United States
1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω
T16-6T-X65+
1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω T16-6T-X65+
1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω

1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number T16-6T-X65+
Product Name 1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω - TC4-6TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Balun - 3157-BLFCV-1570+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:4 CORE & WIRE Transformer, 0.5 - 400 MHz, 50Ω - TTCM4-4+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:3 LTCC Transformer, 250 - 760 MHz, 50Ω - NCS3-72+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers