The TC3-1TX+ is a surface mount RF transformer with a 1:3 impedance ratio, designed for 50Ω applications in the 5 to 300 MHz range. It features a top-hat package with dimensions of 3.81 × 3.81 × 0.33 mm, weighing 0.15 grams, and includes a plastic base with Lead-free, aqueous washable construction. Maximum operating temperature is +85°C, with storage temperature up to +100°C, and it handles up to 0.25 W RF power and 30 mA DC current. Insertion loss is typically 0.44 dB at 10 MHz, rising to 0.66 dB at 300 MHz, while input return loss exceeds 21 dB across the band. The pinout is defined with primary and secondary windings terminating on pins 4/6 and 1/2/3 respectively, with orientation marked on the substrate and top hat identifying pin 1.
1:3 CORE & WIRE Transformer, 5 - 300 MHz, 50Ω
RF Balun 5MHz ~ 300MHz 1:3 5-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC3-1TX+ | 3157-TC3-1TX+TR-ND |
| Product Name | 1:3 CORE & WIRE Transformer, 5 - 300 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |