Mini-Circuits 1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω TC4-19+

Description
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4-19+ is a surface-mount RF transformer designed for 50Ω applications from 10 to 1900 MHz, featuring a 1:4 impedance ratio and a balanced transmission line with a secondary center tap. It is packaged in the AT224-1A case with dimensions of 3.81 x 3.81 x 4.06 mm, and includes a Top Hat® feature for faster pick-and-place and visual identification. The operating temperature ranges from -20°C to +85°C, with a maximum RF power of 0.25 W and DC current of 30 mA. Insertion loss is 2 dB maximum from 20 to 1000 MHz, with amplitude and phase unbalance specified up to 1900 MHz. The device is aqueous washable and complies with theManufacturer's specifications for surface-mount applications in cellular and PCS systems.

Datasheet Summary
Powered by GS/AI

The TC4-19+ is a surface-mount RF transformer designed for 50Ω applications from 10 to 1900 MHz, featuring a 1:4 impedance ratio and a balanced transmission line with a secondary center tap. It is packaged in the AT224-1A case with dimensions of 3.81 x 3.81 x 4.06 mm, and includes a Top Hat® feature for faster pick-and-place and visual identification. The operating temperature ranges from -20°C to +85°C, with a maximum RF power of 0.25 W and DC current of 30 mA. Insertion loss is 2 dB maximum from 20 to 1000 MHz, with amplitude and phase unbalance specified up to 1900 MHz. The device is aqueous washable and complies with theManufacturer's specifications for surface-mount applications in cellular and PCS systems.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TC4-19+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω
TC4-19+
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω TC4-19+
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω

1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC4-19+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module

RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-19+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module

RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-19+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module

RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-19+ 3157-TC4-19+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω - NCS2-83+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω - TC1-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers