Surface mount RF transformer for impedance matching in balanced-to-unbalanc
1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω
RF Balun 250kHz ~ 400MHz 50 / 50Ohm 5-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC1-42+ | 3157-TC1-42+TR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |