Mini-Circuits 1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω TC4-1W+

Description
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4-1W+ is a surface mount RF transformer with a 1:4 impedance ratio, designed for impedance matching and push-pull amplifiers in the 3 to 800 MHz range. It features a plastic base with leads and a case style of AT224-1A, measuring 3.81 x 3.81 x 4.06 mm. Insertion loss is 2.0 dB maximum from 5 to 400 MHz and 1.0 dB maximum from 10 to 100 MHz. The device supports an RF power rating of 0.25 W and a DC current of 30 mA, with an operating temperature range of -40°C to +85°C and storage temperature range of -55°C to +100°C. The transformer includes a Top Hat® feature for faster pick-and-place and visual identification.

Datasheet Summary
Powered by GS/AI

The TC4-1W+ is a surface mount RF transformer with a 1:4 impedance ratio, designed for impedance matching and push-pull amplifiers in the 3 to 800 MHz range. It features a plastic base with leads and a case style of AT224-1A, measuring 3.81 x 3.81 x 4.06 mm. Insertion loss is 2.0 dB maximum from 5 to 400 MHz and 1.0 dB maximum from 10 to 100 MHz. The device supports an RF power rating of 0.25 W and a DC current of 30 mA, with an operating temperature range of -40°C to +85°C and storage temperature range of -55°C to +100°C. The transformer includes a Top Hat® feature for faster pick-and-place and visual identification.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1W+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω
TC4-1W+
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω TC4-1W+
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω

1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC4-1W+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 800MHz 1:4 5-SMD Module

RF Balun 3MHz ~ 800MHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-1W+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 800MHz 1:4 5-SMD Module

RF Balun 3MHz ~ 800MHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC4-1W+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 800MHz 1:4 5-SMD Module

RF Balun 3MHz ~ 800MHz 1:4 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-1W+ 3157-TC4-1W+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 223 - 520 MHz, 50Ω - NCS1-521+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 LTCC Transformer, 3300 - 5900 MHz, 50Ω - TCO1-462+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω - TCW2-63+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω - T8-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details