Mini-Circuits 1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω T8-1-KK81+

Description
1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω
Request a Quote
Description
1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching in communication systems, operating from 0.15 to 250 MHz with a 1:8 turns ratio and 50Ω impedance. Package style is KK81, measuring 7.62 × 6.86 × 5.84 mm. Maximum RF power is 250 mW, DC current is 30 mA, and operating temperature ranges from -20°C to 85°C. RoHS compliant. Insertion loss is 0.6 dB typical at mid-band, with input return loss exceeding 3.14 dB at 250 MHz.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching in communication systems, operating from 0.15 to 250 MHz with a 1:8 turns ratio and 50Ω impedance. Package style is KK81, measuring 7.62 × 6.86 × 5.84 mm. Maximum RF power is 250 mW, DC current is 30 mA, and operating temperature ranges from -20°C to 85°C. RoHS compliant. Insertion loss is 0.6 dB typical at mid-band, with input return loss exceeding 3.14 dB at 250 MHz.

Suppliers

Company
Product
Description
Supplier Links
1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω - T8-1-KK81+ - Mini-Circuits
Brooklyn, NY, United States
1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω
T8-1-KK81+
1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω T8-1-KK81+
1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω

1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number T8-1-KK81+
Product Name 1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 50 - 1800 MHz, 75Ω - TCM2-182-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω - T1-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Balun - 3157-TCM2-92X-1+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:4 CORE & WIRE Transformer, 0.6 - 600 MHz, 75Ω - TC4-6T-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers