The NCS1-521+ is a 1:1 ratio ceramic balun RF transformer designed for 50Ω impedance matching in the 223 to 520 MHz bandwidth. It features LTCC construction, miniature dimensions of 0.079" x 0.049" x 0.033", and a GE0805C-9 package. Typical insertion loss is 1.5 dB across the band, with amplitude unbalance not exceeding 0.7 dB and phase unbalance not exceeding 5 degrees. It operates from -40°C to 85°C and handles up to 2 W RF power. The device is RoHS compliant.
1:1 LTCC Transformer, 223 - 520 MHz, 50Ω
RF Balun 223MHz ~ 520MHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | NCS1-521+ | 3157-NCS1-521+TR-ND |
| Product Name | 1:1 LTCC Transformer, 223 - 520 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |