T1-1T-X65+ is a 1:1 RF transformer with a 50Ω impedance, designed for operation from 0.08 to 200 MHz in VHF receivers and transmitters. It is packaged in a plug-in case style X65 with gull-wing leads, measuring 7.62 × 6.86 × 5.84 mm. The device supports a maximum RF power of 0.25 W and a DC current of 30 mA, with an operating temperature range of -20°C to 85°C and storage temperature from -55°C to 100°C. Insertion loss is 0.3 dB typical at mid-band, with return loss exceeding 4.5 dB across the full frequency range. The part is RoHS compliant.
1:1 CORE & WIRE Transformer, 0.08 - 200 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | T1-1T-X65+ | 3157-T1-1T-X65+-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 0.08 - 200 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |