Mini-Circuits 1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω TCN3-11+

Description
1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω
Request a Quote Datasheet
Description
1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω - TCN3-11+ - Mini-Circuits
Brooklyn, NY, United States
1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω
TCN3-11+
1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω TCN3-11+
1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω

1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCN3-11+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 600MHz ~ 1.1GHz 1:3 6-SMD, No Lead

RF Balun 600MHz ~ 1.1GHz 1:3 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCN3-11+ 3157-TCN3-11+TR-ND
Product Name 1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 400-7200 MHz, 50Ω - TCM2-722X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω - TC9-1G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - Z7550-NFNF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 0.15 - 350 MHz, 50Ω - TC1-6+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers