Mini-Circuits 1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω TCW2-722+

Description
1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ceramic balun RF transformer with 1:2 impedance ratio, designed for 50Ω applications from 2400 to 7125 MHz, in a 0603 (1.6 x 0.8 mm) LTCC package. Features include an average insertion loss of 1.6 dB from 2400 to 3900 MHz and 1.9 dB from 3900 to 7125 MHz, return loss greater than 12 dB across the band, amplitude unbalance up to 2.3 dB, and phase unbalance within 15 degrees. Operates from -55°C to +125°C with a maximum RF power input of 0.5 W. Case style is JC0603C-8 with aqueous washable construction.

Datasheet Summary
Powered by GS/AI

Ceramic balun RF transformer with 1:2 impedance ratio, designed for 50Ω applications from 2400 to 7125 MHz, in a 0603 (1.6 x 0.8 mm) LTCC package. Features include an average insertion loss of 1.6 dB from 2400 to 3900 MHz and 1.9 dB from 3900 to 7125 MHz, return loss greater than 12 dB across the band, amplitude unbalance up to 2.3 dB, and phase unbalance within 15 degrees. Operates from -55°C to +125°C with a maximum RF power input of 0.5 W. Case style is JC0603C-8 with aqueous washable construction.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω - TCW2-722+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω
TCW2-722+
1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω TCW2-722+
1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω

1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TCW2-722+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 2.4GHZ ~ 7.125GHZ 1:2

BALUN 2.4GHZ ~ 7.125GHZ 1:2

Buy Now Datasheet
Balun - 3157-TCW2-722+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 2.4GHZ ~ 7.125GHZ 1:2

BALUN 2.4GHZ ~ 7.125GHZ 1:2

Buy Now Datasheet
Balun - 3157-TCW2-722+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 2.4GHZ ~ 7.125GHZ 1:2

BALUN 2.4GHZ ~ 7.125GHZ 1:2

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCW2-722+ 3157-TCW2-722+TR-ND
Product Name 1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:0.25 CORE & WIRE Transformer, 30 - 512 MHz, 50/12.5Ω - TXA4-512HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω - ADTT3-2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 CORE & WIRE Transformer, 5 - 120 MHz, 50Ω - T2-1-2W-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers