Surface mount RF transformer with a 1:4 impedance ratio, designed for 50Ω applications from 10 to 1900 MHz. The TC4-19G2+ features balanced transmission with a secondary center tap and is housed in the AT224-3 case measuring 3.81 x 3.81 x 3.81 mm. It operates from -20°C to +85°C and supports up to 0.25 W RF power and 30 mA DC current. Insertion loss is 1.0 dB typical at mid-band, with amplitude unbalance up to 1.2 dB and phase unbalance up to 11 degrees across the band. The package is aqueous washable and compatible with RoHS solder systems.
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω
RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module
RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module
RF Balun 10MHz ~ 1.9GHz 1:4 5-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC4-19G2+ | 3157-TC4-19G2+DKR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |