Mini-Circuits 1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω TC16-1T+

Description
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω
Request a Quote Datasheet
Description
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1T+ - Mini-Circuits
Brooklyn, NY, United States
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω
TC16-1T+
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω TC16-1T+
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω

1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC16-1T+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 20MHz ~ 300MHz 1:16 5-SMD Module

RF Balun 20MHz ~ 300MHz 1:16 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC16-1T+ 3157-TC16-1T+TR-ND
Product Name 1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω - NCS2-232+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 75Ω - TC1-1-13M-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2 LTCC Transformer, 240 - 770 MHz, 50Ω - NCS2-771+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω - T1-6T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers