Mini-Circuits 1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω JTX-2-10TA+

Description
1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω
Request a Quote
Description
1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching and balanced amplifiers, operating from 50 to 1000 MHz with a 75Ω impedance ratio. It has a BH292 case style measuring 7.11 x 7.87 x 2.54 mm, with maximum operating temperature of 85°C, storage temperature of -55°C to 100°C, RF power handling of 0.25W, and DC current limit of 30mA. Typical insertion loss is 1.5 dB referenced to mid-band, with return loss of 26 dB typ. in 1 dB bandwidth, amplitude unbalance of 0.4 dB typ., and phase unbalance of 3 deg. typ. in 1 dB bandwidth. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching and balanced amplifiers, operating from 50 to 1000 MHz with a 75Ω impedance ratio. It has a BH292 case style measuring 7.11 x 7.87 x 2.54 mm, with maximum operating temperature of 85°C, storage temperature of -55°C to 100°C, RF power handling of 0.25W, and DC current limit of 30mA. Typical insertion loss is 1.5 dB referenced to mid-band, with return loss of 26 dB typ. in 1 dB bandwidth, amplitude unbalance of 0.4 dB typ., and phase unbalance of 3 deg. typ. in 1 dB bandwidth. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω - JTX-2-10TA+ - Mini-Circuits
Brooklyn, NY, United States
1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω
JTX-2-10TA+
1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω JTX-2-10TA+
1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω

1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω

Supplier's Site Datasheet
Balun - 3157-JTX-2-10TA+TR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 50MHZ ~ 1GHZ 1:2

BALUN 50MHZ ~ 1GHZ 1:2

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number JTX-2-10TA+ 3157-JTX-2-10TA+TR-ND
Product Name 1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 MMIC Transformer, 5500 - 13500 MHz, 50Ω - MTX2-143+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω - TRC1-1K122-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:3 CORE & WIRE Transformer, 1 - 500 MHz, 50Ω - ADT3-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers