Mini-Circuits 1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω NCS2-232+

Description
1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS2-232+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 50Ω systems operating from 900 to 2300 MHz. It features a miniature 0805 package measuring 0.079" x 0.049" x 0.033" and is constructed with LTCC technology. The device exhibits a typical insertion loss of 1.4 dB across the full band, with amplitude unbalance of 0.9 dB max and phase unbalance of 8 degrees max. It supports an operating temperature range of -55°C to 100°C and can handle up to 2W RF power at 25°C, derating linearly to 1W at 100°C. The part is RoHS compliant and includes a suggested PCB land pattern with a recommended layout.

Datasheet Summary
Powered by GS/AI

The NCS2-232+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 50Ω systems operating from 900 to 2300 MHz. It features a miniature 0805 package measuring 0.079" x 0.049" x 0.033" and is constructed with LTCC technology. The device exhibits a typical insertion loss of 1.4 dB across the full band, with amplitude unbalance of 0.9 dB max and phase unbalance of 8 degrees max. It supports an operating temperature range of -55°C to 100°C and can handle up to 2W RF power at 25°C, derating linearly to 1W at 100°C. The part is RoHS compliant and includes a suggested PCB land pattern with a recommended layout.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω - NCS2-232+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω
NCS2-232+
1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω NCS2-232+
1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω

1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS2-232+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 900MHz ~ 2.3GHz 1:2 0805 (2012 Metric), 6 PC Pad

RF Balun 900MHz ~ 2.3GHz 1:2 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-NCS2-232+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 900MHz ~ 2.3GHz 1:2 0805 (2012 Metric), 6 PC Pad

RF Balun 900MHz ~ 2.3GHz 1:2 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Balun - 3157-NCS2-232+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 900MHz ~ 2.3GHz 1:2 0805 (2012 Metric), 6 PC Pad

RF Balun 900MHz ~ 2.3GHz 1:2 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS2-232+ 3157-NCS2-232+CT-ND
Product Name 1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-BBFCG2-362+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-613-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50Ω - TT1-6-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω - TRC1-1K122-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details