Mini-Circuits 1:1 CORE & WIRE Transformer, 5 - 1500 MHz, 50Ω TC1-1T-152X+

Description
Mini-Circuits’ TC1-1T-152X+ is a surface-mount transmission line transformer (with bias center tap) covering a very wide frequency range from 5 to 1500 MHz. The transformer provides low insertion loss with excellent phase and amplitude performance. Featuring core and wire construction on a 5-lead unit measures 0.15 x 0.15 x 0.16 inch.
Request a Quote Datasheet
Description
Mini-Circuits’ TC1-1T-152X+ is a surface-mount transmission line transformer (with bias center tap) covering a very wide frequency range from 5 to 1500 MHz. The transformer provides low insertion loss with excellent phase and amplitude performance. Featuring core and wire construction on a 5-lead unit measures 0.15 x 0.15 x 0.16 inch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 5 - 1500 MHz, 50Ω - TC1-1T-152X+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 5 - 1500 MHz, 50Ω
TC1-1T-152X+
1:1 CORE & WIRE Transformer, 5 - 1500 MHz, 50Ω TC1-1T-152X+
Mini-Circuits’ TC1-1T-152X+ is a surface-mount transmission line transformer (with bias center tap) covering a very wide frequency range from 5 to 1500 MHz. The transformer provides low insertion loss with excellent phase and amplitude performance. Featuring core and wire construction on a 5-lead unit measures 0.15 x 0.15 x 0.16 inch.

Mini-Circuits’ TC1-1T-152X+ is a surface-mount transmission line transformer (with bias center tap) covering a very wide frequency range from 5 to 1500 MHz. The transformer provides low insertion loss with excellent phase and amplitude performance. Featuring core and wire construction on a 5-lead unit measures 0.15 x 0.15 x 0.16 inch.

Supplier's Site Datasheet
Balun - 3157-TC1-1T-152X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.5GHz 50 / 50Ohm 5-SMD Module

RF Balun 5MHz ~ 1.5GHz 50 / 50Ohm 5-SMD Module

Buy Now Datasheet
Balun - 3157-TC1-1T-152X+DKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 5MHZ ~ 1.5GHZ 50 / 50OHM

BALUN 5MHZ ~ 1.5GHZ 50 / 50OHM

Buy Now Datasheet
Balun - 3157-TC1-1T-152X+CT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 5MHZ ~ 1.5GHZ 50 / 50OHM

BALUN 5MHZ ~ 1.5GHZ 50 / 50OHM

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1-1T-152X+ 3157-TC1-1T-152X+TR-ND
Product Name 1:1 CORE & WIRE Transformer, 5 - 1500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 1300 - 2000 MHz, 50Ω - NCS1-23+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:2.78 CORE & WIRE Transformer, 40 - 1250 MHz, 75Ω - TRS278-122-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω - T9-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω - NCS1-422+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers