Surface mount RF transformer with a 16:1 impedance ratio, designed for impedance matching and balanced amplifier applications in the 0.6 to 160 MHz range. It features a 50Ω system impedance, 0.1 dB typical amplitude unbalance, and 0.5 deg typical phase unbalance. Operates from -40°C to 85°C with a maximum RF power of 0.25W and DC current of 30mA. Package style AT224-3 measures 3.81 x 3.81 x 4.83 mm with leads, and is compatible with RoHS solder systems. Insertion loss is 0.59 dB typ. at 10 MHz and 1.83 dB at 160 MHz. Input return loss exceeds 7 dB across the band.
1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω
RF Balun 600kHz ~ 160MHz 1:16 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC16-161TG2+ | 3157-TC16-161TG2+TR-ND |
| Product Name | 1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |