TCM1-1+ is a surface-mount RF transformer for impedance matching and balanced-to-unbalanc
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω
RF Balun 1.5MHz ~ 500MHz 50 / 50Ohm 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCM1-1+ | 3157-TCM1-1+TR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |