ADT2-162T+ is a surface-mount RF transformer designed for balanced-to-balanced
Mini-Circuits’ ADT2-162T+ is a surface-mount balanced-to-balanced
RF Balun 20MHz ~ 1.6GHz 1:2 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | ADT2-162T+ | 3157-ADT2-162T+TR-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 20 - 1600 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |