Surface mount RF transformer with 50Ω impedance, rated for 0.4 to 500 MHz, offering 0.6 dB typical mid-band insertion loss, 0.1 dB typical amplitude unbalance, and 2° typical phase unbalance over 1-100 MHz. Operates from -40°C to 85°C, handles up to 0.25 W RF power and 30 mA DC current. Packaged in AT224-3 case measuring 3.81 × 3.81 × 3.81 mm with 0.10 g weight. Aqueous washable and compatible with RoHS solder processes.
1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω
RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC1-1TG2+ | 3157-TC1-1TG2+DKR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |