Mini-Circuits 1:4 LTCC Transformer, 223 - 520 MHz, 50Ω NCS4-521+

Description
1:4 LTCC Transformer, 223 - 520 MHz, 50Ω
Request a Quote Datasheet
Description
1:4 LTCC Transformer, 223 - 520 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 LTCC Transformer, 223 - 520 MHz, 50Ω - NCS4-521+ - Mini-Circuits
Brooklyn, NY, United States
1:4 LTCC Transformer, 223 - 520 MHz, 50Ω
NCS4-521+
1:4 LTCC Transformer, 223 - 520 MHz, 50Ω NCS4-521+
1:4 LTCC Transformer, 223 - 520 MHz, 50Ω

1:4 LTCC Transformer, 223 - 520 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS4-521+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 223MHz ~ 520MHz 1:4 0805 (2012 Metric), 6 PC Pad

RF Balun 223MHz ~ 520MHz 1:4 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS4-521+ 3157-NCS4-521+TR-ND
Product Name 1:4 LTCC Transformer, 223 - 520 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω - TCN2-122+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TC4-25G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2.78 CORE & WIRE Transformer, 45 - 1800 MHz, 75Ω - TRS278-182-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TCM4-1WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers