Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package PSA-5455+

Description
Mini-Circuits PSA-5455+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 5V supply at only 40mA and is internally matched to 50 ohms.
Request a Quote
Description
Mini-Circuits PSA-5455+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 5V supply at only 40mA and is internally matched to 50 ohms.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits PSA-5455+ is a monolithic MMIC amplifier designed for sensitive receiver front ends, operating from 0.05 to 4 GHz with a single +5V supply and 40 mA quiescent current. It features an ultra-low noise figure of 0.8 dB typ. at 1 GHz and a high third-order intercept point of 31 dBm typ. at 1 GHz, with 19.2 dB typ. gain at 1 GHz and +19.2 dBm typ. output power at 1 dB compression. The device is internally matched to 50 ohms and is housed in a micro-miniature SOT-363 package (case style CA1389). It supports input power up to +15 dBm, operates from -40°C to 85°C, and complies with MSL1 moisture sensitivity and HBM Class 1A ESD ratings.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits PSA-5455+ is a monolithic MMIC amplifier designed for sensitive receiver front ends, operating from 0.05 to 4 GHz with a single +5V supply and 40 mA quiescent current. It features an ultra-low noise figure of 0.8 dB typ. at 1 GHz and a high third-order intercept point of 31 dBm typ. at 1 GHz, with 19.2 dB typ. gain at 1 GHz and +19.2 dBm typ. output power at 1 dB compression. The device is internally matched to 50 ohms and is housed in a micro-miniature SOT-363 package (case style CA1389). It supports input power up to +15 dBm, operates from -40°C to 85°C, and complies with MSL1 moisture sensitivity and HBM Class 1A ESD ratings.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5455+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package
PSA-5455+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package PSA-5455+
Mini-Circuits PSA-5455+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 5V supply at only 40mA and is internally matched to 50 ohms.

Mini-Circuits PSA-5455+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 4 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 5V supply at only 40mA and is internally matched to 50 ohms.

Supplier's Site Datasheet
RF Amplifiers - 3157-PSA-5455+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - 3157-PSA-5455+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PSA-5455+TR-ND
RF Amplifiers 3157-PSA-5455+TR-ND
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - 3157-PSA-5455+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-PSA-5455+CT-ND
RF Amplifiers 3157-PSA-5455+CT-ND
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 4GHz SC-70-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PSA-5455+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PSA-5455+
RF and Wireless - RF Amplifiers PSA-5455+
IC AMP CELL 50MHZ-4GHZ SC70-6

IC AMP CELL 50MHZ-4GHZ SC70-6

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PSA-5455+ 3157-PSA-5455+DKR-ND PSA-5455+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 4000 MHz 50 to 4000 MHz 50 to 4000 MHz
Minimum Gain 10 dB 10 dB ? to 10 dB
Maximum Gain 23.2 dB 10 dB 10 dB
Output Power 14.9 to 19.2 dBm 19.2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-7SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-2-12+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
SMT MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-8243LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 8000 to 24000 MHz
View Details
SMT MMIC, High Power Amplifier, 7.1 to 8.5 GHz, 50Ω - PMA6-93-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details