Mini-Circuits Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω ZHL-20W-83X-S+

Description
The ZHL-20W-83-S+ is a Class AB, high-power amplifier providing 20 W saturated power over the 4000 to 8000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity and overheating. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 2 minutes into an OPEN or SHORT up to 15 W output power. Housed in a rugged aluminum alloy case measuring 4.3x6.7x1.2”, the unit
Request a Quote Datasheet
Description
The ZHL-20W-83-S+ is a Class AB, high-power amplifier providing 20 W saturated power over the 4000 to 8000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity and overheating. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 2 minutes into an OPEN or SHORT up to 15 W output power. Housed in a rugged aluminum alloy case measuring 4.3x6.7x1.2”, the unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω - ZHL-20W-83X-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω
ZHL-20W-83X-S+
Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω ZHL-20W-83X-S+
The ZHL-20W-83-S+ is a Class AB, high-power amplifier providing 20 W saturated power over the 4000 to 8000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity and overheating. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 2 minutes into an OPEN or SHORT up to 15 W output power. Housed in a rugged aluminum alloy case measuring 4.3x6.7x1.2”, the unit

The ZHL-20W-83-S+ is a Class AB, high-power amplifier providing 20 W saturated power over the 4000 to 8000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity and overheating. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 2 minutes into an OPEN or SHORT up to 15 W output power. Housed in a rugged aluminum alloy case measuring 4.3x6.7x1.2”, the unit

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-20W-83X-S+
Product Name Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω
Amplifier Type Power Amplifier
Applications Radar Systems
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-1042J+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-2-12X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10W-202-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details