PGA-106-75+ is a wideband monolithic amplifier fabricated using E-pHEMT technology, designed for CATV, GPON, MOCA, and DBS applications with a 75Ω impedance and frequency range of 0.05 to 1.5 GHz. It is enclosed in a SOT-89 package with an exposed paddle for improved thermal performance. The device provides a typical gain of 17.4 dB at 0.5 GHz, a P1dB of +19.8 dBm, an output IP3 of +37.3 dBm, and a noise figure of 3.1 dB at 0.5 GHz. It operates from +4.8 to +5.2 V with a typical current draw of 132 mA. The amplifier meets ESD standards of Human Body Model Class 1B and Machine Model Class M1, and is rated MSL1 per IPC/JEDEC J-STD-020DD. Lead finish is SnAgNi and it is RoHS compliant.
PGA-106-75+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range with low noise figure and flat gain. Lead finish is SnAgNi. It has repeatable performance from lot to lot and is enclosed in a SOT-89 package for very good thermal performance.
RF Amplifier IC CATV, DBS 50MHz ~ 1.5GHz SOT-89
IC AMP CATV 50MHZ-1.5GHZ SOT89
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PGA-106-75+ | 3157-PGA-106-75+TR-ND | PGA-106-75+ |
| Product Name | SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 75Ω, SOT-89 Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| Frequency Range | 50 to 1500 MHz | 50 to 1500 MHz | 50 to 1500 MHz |
| Minimum Gain | 15.5 dB | 16.1 dB | ? to 16.1 dB |
| Maximum Gain | 19.5 dB | 16.1 dB | 16.1 dB |