The Mini-Circuits CMA-252LN+ is an ultra-low noise, high IP3 monolithic amplifier designed for sensitive high-dynamic-range receiver applications in the 1.5 to 2.5 GHz range. It features a ceramic hermetic package with an exposed paddle, measuring 3x3x1.14 mm, and requires no external matching components. The device operates with a single +3 V to +4 V supply, drawing a nominal 57 mA at typical voltage, with adjustable current from 25 to 80 mA. It delivers a noise figure of 0.8 dB at 1.8 GHz, a P1dB of +17 dBm, and an output IP3 of +30 dBm typ. at 1.8 GHz. The maximum input power is +27 dBm, and thermal resistance is 53 °C/W. It meets MIL-STD qualification tests for hermeticity, thermal shock, vibration, mechanical shock, and HTOL. The part is rated for junction temperatures up to 150°C, and has ESD ratings of Class 1A (HBM) and Class M1 (MM).
Mini-Circuits CMA-252LN+ is a E-pHEMT based Ultra-Low Noise MMIC Amplifier with a unique combinations of low noise and high IP3 making this amplifier ideal for sensitive high dynamic range receiver applications. This design operates on a single +3 V to +4 V supply. The MMIC amplifier is bonded to a multilayer integrated LTCC substrate and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn solder. These amplifiers are capable of meeting MIL requirements for gross leak, fine leak, thermal shock, vibration, acceleration, mechanical shock, and HTOL. The testing can be done if requested.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CMA-252LN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1500 MHz to 2500 MHz, 50Ω, Ceramic, 3x3 mm Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |