The PMA-5454+ is a monolithic E-PHEMT amplifier designed for sensitive receiver applications from 50 MHz to 6 GHz with internal 50 Ohm matching. It operates from a single 5V supply with a typical current draw of 20 mA, offers a noise figure of 0.8 dB at 0.5 GHz and 1.0 dB at 2.0 GHz, and provides a typical gain of 18.4 dB at 1 GHz. It delivers an output IP3 of 26.5 dBm at 1 GHz and an output power at 1 dB compression of 15.6 dBm at 1 GHz. The amplifier is housed in a 3 mm × 3 mm DQ849 package with an exposed thermal paddle and supports an operating temperature range from -40°C to 85°C. It is RoHS compliant, aqueous washable, and rated for a maximum input power of +20 dBm with external current limiting.
Mini-Circuits PMA-5454+ is a E-PHEMT* based Ultra-Low Noise MMIC Amplifier operating from 50 MHz to 6 GHz with a unique combination of low noise and high IP3 making this amplifier ideal for sensitive receiver applications. This design operates on a single 5V supply at only 20mA and is internally matched to 50 Ohms.
Win Source Part Number: 1373228-PMA-5454+
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
RF Type: Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN
Frequency: 50MHz ~ 6GHz
Package / Case: 8-VQFN Exposed Pad
Supplier Device Package: 8-QFN (3x3)
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Voltage - Supply: 5V
Gain: 5.2dB
P1dB: 16dBm
Noise Figure: 2.5dB
Current - Supply: 20mA
Test Frequency: 5GHz
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
IC AMP CELLULAR 50MHZ-6GHZ 8QFN
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA-5454+ | 1373228-PMA-5454+ | 3157-PMA-5454+TR-ND | PMA-5454+ |
| Product Name | SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package | RF and Wireless - RF Amplifiers | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 50 to 6000 MHz | 50 to 6000 MHz | 50 to 6000 MHz | 50 to 6000 MHz |
| Minimum Gain | 5.2 dB | 5.2 dB | 5.2 dB | ? to 5.2 dB |
| Maximum Gain | 23.6 dB | 5.2 dB | 5.2 dB | 5.2 dB |
| Output Power | 12 to 16 dBm | 16 dBm |