Mini-Circuits SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style PMA2-123LV+

Description
The PMA2-123LV+ is a GaAs pHEMT-based wideband, ultra-low noise MMIC amplifier with high OIP3 and flat gain. Operating from 0.01 to 12 GHz, this amplifier features typical 1.8 dB noise figure, 16.6 dB gain, +11.1 dBm P1dB, and +22 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. The PMA2-123LV+ operates on a single +3 V supply, is well matched to 50Ω, and comes in a small, low-profile 2x2 mm QFN-style package for easy integration into dense circuit board layouts.
Request a Quote
Description
The PMA2-123LV+ is a GaAs pHEMT-based wideband, ultra-low noise MMIC amplifier with high OIP3 and flat gain. Operating from 0.01 to 12 GHz, this amplifier features typical 1.8 dB noise figure, 16.6 dB gain, +11.1 dBm P1dB, and +22 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. The PMA2-123LV+ operates on a single +3 V supply, is well matched to 50Ω, and comes in a small, low-profile 2x2 mm QFN-style package for easy integration into dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMA2-123LV+ is a GaAs pHEMT-based MMIC low-noise amplifier designed for wideband applications from 0.01 to 12 GHz with 50Ω impedance. It operates on a single +3 V supply, consuming 32 mA, and features a typical noise figure of 1.8 dB, 14.7 dB gain at 6 GHz, +11.1 dBm P1dB, and +22 dBm OIP3. Packaged in a 2x2 mm, 6-lead QFN-style with an exposed paddle for thermal performance, it is compliant with RoHS standards and suitable for dense PCB layouts in test, radar, and communications systems.

Datasheet Summary
Powered by GS/AI

The PMA2-123LV+ is a GaAs pHEMT-based MMIC low-noise amplifier designed for wideband applications from 0.01 to 12 GHz with 50Ω impedance. It operates on a single +3 V supply, consuming 32 mA, and features a typical noise figure of 1.8 dB, 14.7 dB gain at 6 GHz, +11.1 dBm P1dB, and +22 dBm OIP3. Packaged in a 2x2 mm, 6-lead QFN-style with an exposed paddle for thermal performance, it is compliant with RoHS standards and suitable for dense PCB layouts in test, radar, and communications systems.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style - PMA2-123LV+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style
PMA2-123LV+
SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style PMA2-123LV+
The PMA2-123LV+ is a GaAs pHEMT-based wideband, ultra-low noise MMIC amplifier with high OIP3 and flat gain. Operating from 0.01 to 12 GHz, this amplifier features typical 1.8 dB noise figure, 16.6 dB gain, +11.1 dBm P1dB, and +22 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. The PMA2-123LV+ operates on a single +3 V supply, is well matched to 50Ω, and comes in a small, low-profile 2x2 mm QFN-style package for easy integration into dense circuit board layouts.

The PMA2-123LV+ is a GaAs pHEMT-based wideband, ultra-low noise MMIC amplifier with high OIP3 and flat gain. Operating from 0.01 to 12 GHz, this amplifier features typical 1.8 dB noise figure, 16.6 dB gain, +11.1 dBm P1dB, and +22 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. The PMA2-123LV+ operates on a single +3 V supply, is well matched to 50Ω, and comes in a small, low-profile 2x2 mm QFN-style package for easy integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number PMA2-123LV+
Product Name SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 10 to 12000 MHz
Minimum Gain 13.1 dB
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, pHEMT Transistor, 45 MHz to 6000 MHz, 3x3 mm QFN Style Package - TAV-551+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.4 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 950 MHz to 2450 MHz, 50Ω - ZHL-2150+ - Mini-Circuits
Specs
Applications Radar Systems
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 950 to 2450 MHz
View Details
2 suppliers
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 1600 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-162LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers